NorComp D-Sub Connector Assemblies 172-009-203R011

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-009-203R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-009-203R011-ND
D-Sub Connector Assemblies 37-172-009-203R011-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp - 34AK3610 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp
34AK3610
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp 34AK3610
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp - 34AK4016 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
34AK4016
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp 34AK4016
D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-009-203R011-ND 34AK3610 34AK4016
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel MountRoHS Compliant: Yes
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data