9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2509MA-ND | 40Y4878 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; Gender Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 amps |