25 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, 171 Series, DB, Receptacle, 25, Steel, Solder RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 225FE-ND | 67W2447 | 40Y4676 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, 171 Series, Db, Receptacle, 25, Steel, Solder Rohs Compliant Norcomp | D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |