NorComp D-Sub Connector Assemblies 172-009-142R001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1609MNA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1609MNA-ND
D-Sub Connector Assemblies 1609MNA-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp - 40Y4882 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
40Y4882
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp 40Y4882
D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1609MNA-ND 40Y4882
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
METRAL ® - 10083182-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details