50 Position D-Sub Plug, Male Pins Connector
D Sub Connector, 171 Series, DD, Plug, 50, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4250ME-ND | 67W2458 | 40Y4717 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, 171 Series, Dd, Plug, 50, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |