NorComp D-Sub Connector Assemblies 171-050-103L011

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1250ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1250ME-ND
D-Sub Connector Assemblies 1250ME-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp - 40Y4714 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp
40Y4714
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp 40Y4714
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 31AK6183 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
31AK6183
D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp 31AK6183
D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1250ME-ND 40Y4714 31AK6183
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp D Sub Conn, Plug, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details