NorComp D-Sub Connector Assemblies 172-015-143R001

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-143R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-143R001-ND
D-Sub Connector Assemblies 37-172-015-143R001-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp - 34AK3209 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp
34AK3209
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp 34AK3209
D SUB CONN, PLUG, DA, 15POS, WIRE WRAP

D SUB CONN, PLUG, DA, 15POS, WIRE WRAP

Supplier's Site
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp - 34AK4041 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
34AK4041
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp 34AK4041
D SUB CONN, PLUG, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-143R001-ND 34AK3209 34AK4041
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-037TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details