DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (7 + 6 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position One Piece Backshell Connector Black 180° Shielded | |
| 15 Position One Piece Backshell Connector Black 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Black 180° Shielded | |
| 15 Position Two Piece Backshell Connector Black 70° Shielded | |
| 15 Position Two Piece Backshell Connector Gray 90°, 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 17 (12 + 5 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (12 + 5 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (20 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (20 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 24 (17 + 7 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 25 (22 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 25 (22 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position One Piece Backshell Connector Black 180° Shielded | |
| 25 Position One Piece Backshell Connector Black 180° Unshielded | |
| 25 Position Two Piece Backshell Connector Black 180° Shielded | |
| 25 Position Two Piece Backshell Connector Black 70° Shielded | |
| 25 Position Two Piece Backshell Connector Gray 90°, 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 27 (25 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 27 (25 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position One Piece Backshell Connector Black 180° Shielded | |
| 37 Position One Piece Backshell Connector Black 180° Unshielded | |
| 37 Position Two Piece Backshell Connector Black 180° Shielded | |
| 37 Position Two Piece Backshell Connector Black 70° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position One Piece Backshell Connector Black 180° Shielded | |
| 50 Position One Piece Backshell Connector Black 180° Unshielded | |
| 50 Position Two Piece Backshell Connector Black 180° Shielded | |
| 50 Position Two Piece Backshell Connector Black 70° Shielded | |
| 50 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 50 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position One Piece Backshell Connector Black 180° Shielded | |
| 9 Position One Piece Backshell Connector Black 180° Unshielded | |
| 9 Position Two Piece Backshell Connector Black 180° Shielded | |
| 9 Position Two Piece Backshell Connector Black 70° Shielded | |
| 9 Position Two Piece Backshell Connector Gray 90°, 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 45° Shielded | |
| CONN D-SUB RCPT 37POS PNL MNT | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Female | |
| Connector Cap (Cover), Dust For D-Sub Connectors, Male | |
| Connector Slide Lock For D-Sub Connectors | |
| D-Sub Contact Female Socket Gold 10-12 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 12-14 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 12-16 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 16-20 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 16-20 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 20 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 8-10 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 8-12 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Female Socket, Right Angle Gold Solder, PCB Machined | |
| D-Sub Contact Male Pin Gold 10-12 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 12-14 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 12-16 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold 16-20 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 16-20 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold 20 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold 8-10 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 8-12 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold RG-174, 188, 316 Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-179, 187 Crimp Machined | |
| D-Sub Contact Male Pin, Right Angle Gold Solder, PCB Machined | |
| Jackscrew Socket For AMPLIMITE Series HD | |
| Jackscrew Socket For D-Sub Connectors | |
| Jackscrew, Slotted For D-Sub Connectors | |
| Jackscrew, Thumb Screw For D-Sub Backshell | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position |
| << Prev | Next >> |