NorComp D-Sub Connector Assemblies 172-009-112R001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1509MNA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1509MNA-ND
D-Sub Connector Assemblies 1509MNA-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp - 40Y4877 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
40Y4877
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp 40Y4877
D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1509MNA-ND 40Y4877
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data