NorComp D-Sub Connector Assemblies 172-015-213R031

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-213R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-213R031-ND
D-Sub Connector Assemblies 37-172-015-213R031-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 15Pos, Da, Solder; D Sub Connector Type Norcomp - 34AK4054 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Solder; D Sub Connector Type Norcomp
34AK4054
D Sub Conn, Rcpt, 15Pos, Da, Solder; D Sub Connector Type Norcomp 34AK4054
D SUB CONN, RCPT, 15POS, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Solder Norcomp - 34AK3636 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Norcomp
34AK3636
D Sub Conn, Rcpt, Da, 15Pos, Solder Norcomp 34AK3636
D SUB CONN, RCPT, DA, 15POS, SOLDER

D SUB CONN, RCPT, DA, 15POS, SOLDER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-213R031-ND 34AK4054 34AK3636
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 15Pos, Da, Solder; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Da, 15Pos, Solder Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218435-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-076LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-025CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details