NorComp D-Sub Connector Assemblies 171-037-102L021

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2237MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2237MER-ND
D-Sub Connector Assemblies 2237MER-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp - 40Y4687 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp
40Y4687
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp 40Y4687
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2237MER-ND 40Y4687
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details