DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 80 100 150 173
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15 Position One Piece Backshell Connector Black 180° Unshielded
15 Position One Piece Backshell Connector Gray 180° Unshielded
15 Position One Piece Backshell Connector Gray 90° Unshielded
15 Position Two Piece Backshell Connector Black 180° Shielded
15 Position Two Piece Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell Connector Black 70° Shielded
15 Position Two Piece Backshell Connector Black 70° Unshielded
15 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 45° Shielded
15 Position Two Piece Backshell Connector Silver 65°, Dual Shielded
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position One Piece Backshell Connector Black 180° Unshielded
25 Position One Piece Backshell Connector Gray 180° Unshielded
25 Position One Piece Backshell Connector Gray 90° Unshielded
25 Position Two Piece Backshell Connector Black 180° Shielded
25 Position Two Piece Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell Connector Black 70° Unshielded
25 Position Two Piece Backshell Connector Gray 90°, 180° Shielded
25 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded
25 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position Two Piece Backshell Connector Silver 45° Shielded
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position One Piece Backshell Connector Black 180° Unshielded
37 Position One Piece Backshell Connector Gray 180° Unshielded
37 Position One Piece Backshell Connector Gray 90° Unshielded
37 Position Two Piece Backshell Connector Black 180° Shielded
37 Position Two Piece Backshell Connector Black 180° Unshielded
37 Position Two Piece Backshell Connector Black 70° Unshielded
37 Position Two Piece Backshell Connector Gray 90°, 180° Shielded
37 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded
37 Position Two Piece Backshell Connector Silver 180° Shielded
37 Position Two Piece Backshell Connector Silver 45° Shielded
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
50 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Receptacle, Female Sockets Connector
50 Position One Piece Backshell Connector Gray 180° Unshielded
50 Position One Piece Backshell Connector Gray 90° Unshielded
50 Position Two Piece Backshell Connector Black 180° Shielded
50 Position Two Piece Backshell Connector Black 180° Unshielded
50 Position Two Piece Backshell Connector Black 70° Unshielded
50 Position Two Piece Backshell Connector Gray 90°, 180° Shielded
50 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded
50 Position Two Piece Backshell Connector Silver 180° Shielded
50 Position Two Piece Backshell Connector Silver 45° Shielded
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position One Piece Backshell Connector Black 180° Unshielded
9 Position One Piece Backshell Connector Gray 180° Unshielded
9 Position One Piece Backshell Connector Gray 90° Unshielded
9 Position Two Piece Backshell Connector Black 180° Shielded
9 Position Two Piece Backshell Connector Black 180° Unshielded
9 Position Two Piece Backshell Connector Black 70° Shielded
9 Position Two Piece Backshell Connector Black 70° Unshielded
9 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
9 Position Two Piece Backshell Connector Silver 50° Shielded
9 Position Two Piece Backshell Connector Silver 65°, Dual Shielded
CONN D-SUB HOUSING PLUG 9POS
CONN D-SUB HOUSING RCPT 37POS
CONN D-SUB HOUSING RCPT 50POS
CONN D-SUB HOUSING RCPT 9POS
CONN D-SUB PLUG 15POS VERT SLDR
CONN D-SUB PLUG 15POS VERT WW
CONN D-SUB PLUG 25POS VERT SLDR
CONN D-SUB PLUG 37POS VERT SLDR
CONN D-SUB PLUG 50POS SOLDER CUP
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 15POS PNL MNT
CONN D-SUB RCPT 15POS VERT SLDR
CONN D-SUB RCPT 25POS VERT SLDR
CONN D-SUB RCPT 37POS VERT SLDR
CONN D-SUB RCPT 9POS VERT SOLDER
Connector Cap (Cover), Dust For D-Sub Connectors
Connector For
FCT DSUB STR PC PLG 15 PN W/SNAP
FCT HOOD S1 0 DEG MTL W/SCRWLCK
FCT HOOD S1 70 DEG SHLD PLSTC W/
FCT HOOD S2 50 DEG SHLD PLSTC
FCT HOOD S2 80 DEG SHLD PLSTC W/
FCT HOOD S3 0/90 DEG SHLD PLSTC
FCT HOOD S4 45 DEG MTL
FCT HOOD S5 0/90 DEG SHLD PLSTC
FCT TERM HPWR CRP PLG 30A WD
FCT TERM HPWR CRP RCPT 30A WD
FCT WD HOOD S1 0 DEG PLSTC
FCT WD HOOD S2 0 DEG PLSTC
Housing Connector Position
Plug for Male Contacts Housing D-Sub Connector 9 Position
Position Connector

<< Prev Next >>