NorComp D-Sub, D-Shaped Connector Housings 170-009-271-010

Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 2709F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
2709F-ND
D-Sub, D-Shaped Connector Housings 2709F-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2709F-ND
Product Name D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97001-513-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
Connector Backshell - 863010A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details