15 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLG 15POS PNL MT SLDR
D SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2915MA-ND | 40Y4916 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Current Rating | 5.0 amps |