NorComp D-Sub Connector Assemblies 172-015-243R011

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-243R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-243R011-ND
D-Sub Connector Assemblies 37-172-015-243R011-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp - 34AK4058 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
34AK4058
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp 34AK4058
D SUB CONN, RCPT, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp - 34AK3216 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp
34AK3216
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp 34AK3216
D SUB CONN, RCPT, DA, 15POS, WIRE WRAP

D SUB CONN, RCPT, DA, 15POS, WIRE WRAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-243R011-ND 34AK4058 34AK3216
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details