NorComp D-Sub Connector Assemblies 171-037-203L011

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1237FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1237FE-ND
D-Sub Connector Assemblies 1237FE-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp - 40Y4702 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
40Y4702
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp 40Y4702
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1237FE-ND 40Y4702
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-7236-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details