50 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
CONN D-SUB PLUG 50P PNL MNT SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9250ME-ND | 40Y4721 | 171-050-113R911 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |