NorComp D-Sub Connector Assemblies 172-025-103R001

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-103R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-103R001-ND
D-Sub Connector Assemblies 37-172-025-103R001-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Db, 25Pos, Solder Cup Norcomp - 34AK3639 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder Cup Norcomp
34AK3639
D Sub Conn, Plug, Db, 25Pos, Solder Cup Norcomp 34AK3639
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP

D SUB CONN, PLUG, DB, 25POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp - 34AK4063 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp
34AK4063
D Sub Conn, Plug, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp 34AK4063
D SUB CONN, PLUG, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-103R001-ND 34AK3639 34AK4063
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Db, 25Pos, Solder Cup Norcomp D Sub Conn, Plug, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2B-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details