NorComp D-Sub, D-Shaped Connector Housings 170-025-272L020

Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 6725FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
6725FER-ND
D-Sub, D-Shaped Connector Housings 6725FER-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y4566 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y4566
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y4566
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6725FER-ND 40Y4566
Product Name D-Sub, D-Shaped Connector Housings D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details