NorComp D-Sub, D-Shaped Connector Housings 170-025-272L000

Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 725FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
725FER-ND
D-Sub, D-Shaped Connector Housings 725FER-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 97W4819 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
97W4819
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 97W4819
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 725FER-ND 97W4819
Product Name D-Sub, D-Shaped Connector Housings D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers