NorComp D-Sub Connector Assemblies 171-015-102L011

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1215MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1215MER-ND
D-Sub Connector Assemblies 1215MER-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333191-171-015-102L011 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333191-171-015-102L011
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333191-171-015-102L011
Manufacturer: NorComp Inc. Win Source Part Number: 1333191-171-015-102L 011 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Stamped Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 60 Mounting: Panel Mount Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 2 (DA, A) Temperature Range - Operating: -50°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 171015102L011,1215ME R Base Product Number: 171-015 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NorComp Inc.
Win Source Part Number: 1333191-171-015-102L011
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 15
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Stamped
Wire Gauge: 20-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 60
Mounting: Panel Mount
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 2 (DA, A)
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 171015102L011,1215MER
Base Product Number: 171-015
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp - 40Y4637 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y4637
D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp 40Y4637
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1215MER-ND 1333191-171-015-102L011 40Y4637
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details