9 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, 171 Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 171-009-213R911 | 9209FE-ND | 67W2434 | 18X5115 |
| Product Name | Connectors | D-Sub Connector Assemblies | D Sub Connector, 171 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Female / Jack | |||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |