NorComp Connectors 171-009-103L031

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171-009-103L031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - 3209ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3209ME-ND
D-Sub Connector Assemblies 3209ME-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp - 40Y4618 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp
40Y4618
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp 40Y4618
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Subminiature Connector, 9 Contact(S), Male, Solder Terminal Rohs Compliant Norcomp - 24AK1164 - Newark, An Avnet Company
Chicago, IL, United States
D Subminiature Connector, 9 Contact(S), Male, Solder Terminal Rohs Compliant Norcomp
24AK1164
D Subminiature Connector, 9 Contact(S), Male, Solder Terminal Rohs Compliant Norcomp 24AK1164
D SUBMINIATURE CONNECTOR, 9 CONTACT(S), MALE, SOLDER TERMINAL ROHS COMPLIANT: YES

D SUBMINIATURE CONNECTOR, 9 CONTACT(S), MALE, SOLDER TERMINAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171-009-103L031 3209ME-ND 40Y4618 24AK1164
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp D Subminiature Connector, 9 Contact(S), Male, Solder Terminal Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details