Norcomp 171-015-213R001 D-Sub Connector
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
D Sub Connector, 171 Series, DA, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2054668 | 4215FE-ND | 40Y4656 | 67W2441 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp | D Sub Connector, 171 Series, Da, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | |||
| Mounting | Panel mount | Panel Mount, Through Hole |