NorComp D-Sub Connector Assemblies 171-015-202L011

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1215FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1215FER-ND
D-Sub Connector Assemblies 1215FER-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-171-015-202L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-171-015-202L011-ND
D-Sub Connector Assemblies 5497-171-015-202L011-ND
CONN D-SUB RCPT 15POS PNL MNT

CONN D-SUB RCPT 15POS PNL MNT

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y4649 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y4649
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y4649
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1215FER-ND 40Y4649
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details