NorComp D-Sub Connector Assemblies 171-025-202L001

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 225FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
225FER-ND
D-Sub Connector Assemblies 225FER-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp - 80X2825 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
80X2825
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 80X2825
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 225FER-ND 80X2825
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products