NorComp D-Sub Connector Assemblies 171-015-213R011

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5215FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5215FE-ND
D-Sub Connector Assemblies 5215FE-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y4657 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y4657
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y4657
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5215FE-ND 40Y4657
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCT-FL4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details