NorComp D-Sub Connector Assemblies 172-015-203R031

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-203R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-203R031-ND
D-Sub Connector Assemblies 37-172-015-203R031-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp - 34AK4050 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp
34AK4050
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp 34AK4050
D SUB CONN, RCPT, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp - 34AK3632 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp
34AK3632
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp 34AK3632
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-203R031-ND 34AK4050 34AK3632
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details