37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
CONN D-SUB RCPT 37P PNL MNT SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6237FE-ND | 03Y0094 | 171-037-213R021 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |