15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3215MER-ND | 40Y4639 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Current Rating | 5.0 amps |