NorComp D-Sub Connector Assemblies 172-015-203R021

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-203R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-203R021-ND
D-Sub Connector Assemblies 37-172-015-203R021-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp - 34AK3631 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp
34AK3631
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp 34AK3631
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp - 34AK4049 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp
34AK4049
D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp 34AK4049
D SUB CONN, RCPT, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-203R021-ND 34AK3631 34AK4049
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data