9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
D SUB CONN, PLUG, DE, 9POS, SOLDER
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-009-113R051-ND | 34AK4007 | 34AK3607 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Norcomp | D Sub Conn, Plug, De, 9Pos, Solder Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts |