NorComp D-Sub Connector Assemblies 171-037-103L001

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 237ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
237ME-ND
D-Sub Connector Assemblies 237ME-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors - 171-037-103L001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp - 40Y4689 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp
40Y4689
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp 40Y4689
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, Dc, Plug, 37, Steel, Solder Rohs Compliant Norcomp - 67W2451 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Dc, Plug, 37, Steel, Solder Rohs Compliant Norcomp
67W2451
D Sub Connector, 171 Series, Dc, Plug, 37, Steel, Solder Rohs Compliant Norcomp 67W2451
D Sub Connector, 171 Series, DC, Plug, 37, Steel, Solder RoHS Compliant: Yes

D Sub Connector, 171 Series, DC, Plug, 37, Steel, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 237ME-ND 171-037-103L001 40Y4689 67W2451
Product Name D-Sub Connector Assemblies Connectors D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, Dc, Plug, 37, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products