NorComp D-Sub Connector Assemblies 171-037-203L021

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2237FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2237FE-ND
D-Sub Connector Assemblies 2237FE-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp - 40Y4703 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
40Y4703
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp 40Y4703
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp - 31AK6181 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
31AK6181
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp 31AK6181
D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2237FE-ND 40Y4703 31AK6181
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details