NorComp Connectors 171-025-103L001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171-025-103L001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - 225ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
225ME-ND
D-Sub Connector Assemblies 225ME-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp - 48W5035 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
48W5035
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp 48W5035
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp - 67W2443 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp
67W2443
D Sub Connector, 171 Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp 67W2443
D Sub Connector, 171 Series, DB, Plug, 25, Steel, Solder RoHS Compliant: Yes

D Sub Connector, 171 Series, DB, Plug, 25, Steel, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171-025-103L001 225ME-ND 48W5035 67W2443
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details