15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 171-015-113R911 | 9215ME-ND | 40Y4647 |
| Product Name | Connectors | D-Sub Connector Assemblies | D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |