NorComp Connectors I/O 170-025-273L030

Description
Connectors I/O
Request a Quote Datasheet
Description
Connectors I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - 170-025-273L030 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
170-025-273L030
Connectors I/O 170-025-273L030
Connectors I/O

Connectors I/O

Buy Now
D-Sub, D-Shaped Connector Housings - 7725FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
7725FE-ND
D-Sub, D-Shaped Connector Housings 7725FE-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y4571 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y4571
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y4571
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170-025-273L030 7725FE-ND 40Y4571
Product Name Connectors I/O D-Sub, D-Shaped Connector Housings D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details