15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
D Sub Connector, 171 Series, DA, Plug, 15, Steel, Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 215ME-ND | 40Y4640 | 67W2435 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp | D Sub Connector, 171 Series, Da, Plug, 15, Steel, Solder Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | ||
| Current Rating | 5.0 amps |