NorComp D-Sub Connector Assemblies 171-050-203L011

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1250FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1250FE-ND
D-Sub Connector Assemblies 1250FE-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Norcomp - 40Y4727 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Norcomp
40Y4727
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Norcomp 40Y4727
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 31AK6186 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
31AK6186
D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp 31AK6186
D SUB CONN, RCPT, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 50POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1250FE-ND 40Y4727 31AK6186
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; No. Of Contacts Norcomp D Sub Conn, Rcpt, 50Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details