9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
CONN D-SUB RCPT 9P PNL MNT SLDR
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 171-009-213R051-ND | 171-009-213R051 | 40Y4635 | 171-009-213R051 |
| Product Name | D-Sub Connector Assemblies | Connectors Unreviewed | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |