NorComp D-Sub Connector Assemblies 172-015-243R051

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-243R051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-243R051-ND
D-Sub Connector Assemblies 37-172-015-243R051-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp - 34AK3219 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp
34AK3219
D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp 34AK3219
D SUB CONN, RCPT, DA, 15POS, WIRE WRAP

D SUB CONN, RCPT, DA, 15POS, WIRE WRAP

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp - 34AK4061 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
34AK4061
D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp 34AK4061
D SUB CONN, RCPT, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-243R051-ND 34AK3219 34AK4061
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Wire Wrap Norcomp D Sub Conn, Rcpt, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26826-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002002BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers