NorComp D-Sub Connector Assemblies 171-025-203L021

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2225FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2225FE-ND
D-Sub Connector Assemblies 2225FE-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp - 40Y4678 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
40Y4678
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 40Y4678
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp - 31AK6176 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp
31AK6176
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp 31AK6176
D SUB CONN, RCPT, 25POS, DB, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 25POS, DB, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2225FE-ND 40Y4678 31AK6176
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB D-Sub Connectors - 1-1740199-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details