NorComp D-Sub Connector Assemblies 171-050-102L001

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 250MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
250MER-ND
D-Sub Connector Assemblies 250MER-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 171-050-102L001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
171-050-102L001
D-Sub Connector Assemblies 171-050-102L001
CONN D-SUB PLUG 50POS PNL MNT

CONN D-SUB PLUG 50POS PNL MNT

Supplier's Site Datasheet
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp - 40Y4709 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp
40Y4709
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp 40Y4709
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250MER-ND 171-050-102L001 40Y4709
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details