NorComp D-Sub Connector Assemblies 172-009-143R021

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-009-143R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-009-143R021-ND
D-Sub Connector Assemblies 37-172-009-143R021-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, De, 9Pos, Wire Wrap Norcomp - 34AK3199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Wire Wrap Norcomp
34AK3199
D Sub Conn, Plug, De, 9Pos, Wire Wrap Norcomp 34AK3199
D SUB CONN, PLUG, DE, 9POS, WIRE WRAP

D SUB CONN, PLUG, DE, 9POS, WIRE WRAP

Supplier's Site
D Sub Conn, Plug, 9Pos, De, Wire Wrap; D Sub Connector Type Norcomp - 34AK4011 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Wire Wrap; D Sub Connector Type Norcomp
34AK4011
D Sub Conn, Plug, 9Pos, De, Wire Wrap; D Sub Connector Type Norcomp 34AK4011
D SUB CONN, PLUG, 9POS, DE, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-009-143R021-ND 34AK3199 34AK4011
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, De, 9Pos, Wire Wrap Norcomp D Sub Conn, Plug, 9Pos, De, Wire Wrap; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-192LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers