NorComp D-Sub Connector Assemblies 172-015-143R021

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-143R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-143R021-ND
D-Sub Connector Assemblies 37-172-015-143R021-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp - 34AK3211 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp
34AK3211
D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp 34AK3211
D SUB CONN, PLUG, DA, 15POS, WIRE WRAP

D SUB CONN, PLUG, DA, 15POS, WIRE WRAP

Supplier's Site
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp - 34AK4043 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
34AK4043
D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp 34AK4043
D SUB CONN, PLUG, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, DA, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-143R021-ND 34AK3211 34AK4043
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Wire Wrap Norcomp D Sub Conn, Plug, 15Pos, Da, Wire Wrap; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Hard Metric, Standard - 100147-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details