NorComp D-Sub Connector Assemblies 171-037-213R911

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 9237FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
9237FE-ND
D-Sub Connector Assemblies 9237FE-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1338288-171-037-213R911 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1338288-171-037-213R911
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1338288-171-037-213R911
Win Source Part Number: 1338288-171-037-213R 911 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 171 Number of Positions: 37 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Board Side (4-40) ; Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T) , Nylon 9T Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -50°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 171-037

Win Source Part Number: 1338288-171-037-213R911
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 171
Number of Positions: 37
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Board Side (4-40) ; Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 171-037

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-171-037-213R911
Electronic Connector 439-171-037-213R911
37 Pos D-Sub Receptacle, Gold Plated Brass Signal Contacts, Solder Product overview: 171-037-213R911 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-171-037-213R911 can be used for catalog matching and distributor lookup.

37 Pos D-Sub Receptacle, Gold Plated Brass Signal Contacts, Solder Product overview: 171-037-213R911 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-171-037-213R911 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp - 40Y4708 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
40Y4708
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp 40Y4708
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp - 67W2456 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp
67W2456
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp 67W2456
D Sub Connector, 171 Series, DC, Receptacle, 37, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 171 Series, DC, Receptacle, 37, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9237FE-ND 1338288-171-037-213R911 439-171-037-213R911 40Y4708 67W2456
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data