NorComp Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 170-025-173L000

Description
Manufacturer: NorComp Inc. Win Source Part Number: 1333156-170-025-173L 000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Tray Number of Positions: 25 Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Standard Package: 50 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -50°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 170025173L000,725ME Base Product Number: 170-025 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NorComp Inc. Win Source Part Number: 1333156-170-025-173L 000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Tray Number of Positions: 25 Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Standard Package: 50 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -50°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 170025173L000,725ME Base Product Number: 170-025 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333156-170-025-173L000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333156-170-025-173L000
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333156-170-025-173L000
Manufacturer: NorComp Inc. Win Source Part Number: 1333156-170-025-173L 000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Tray Number of Positions: 25 Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Standard Package: 50 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -50°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 170025173L000,725ME Base Product Number: 170-025 RoHS Status: ROHS3 Compliant

Manufacturer: NorComp Inc.
Win Source Part Number: 1333156-170-025-173L000
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Tray
Number of Positions: 25
Features: Grounding Indents
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 50
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Temperature Range - Operating: -50°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 170025173L000,725ME
Base Product Number: 170-025
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
321-170-025-173L000
Electronic Connector 321-170-025-173L000
CONN D-SUB HOUSING PLUG 25POS Product overview: 170-025-173L000 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-170-025-173L000 can be used for catalog matching and distributor lookup.

CONN D-SUB HOUSING PLUG 25POS Product overview: 170-025-173L000 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-170-025-173L000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 170-025-173L000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
170-025-173L000
Connectors I/O 170-025-173L000
Connectors I/O

Connectors I/O

Buy Now
D-Sub, D-Shaped Connector Housings - 725ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
725ME-ND
D-Sub, D-Shaped Connector Housings 725ME-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 170-025-173L000 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
170-025-173L000
D-Sub, D-Shaped Connector Housings 170-025-173L000
CONN D-SUB HOUSING PLUG 25POS

CONN D-SUB HOUSING PLUG 25POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333156-170-025-173L000 321-170-025-173L000 170-025-173L000 725ME-ND 170-025-173L000
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Electronic Connector Connectors I/O D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details