NorComp Connectors 171-009-213R021

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171-009-213R021 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONNECTOR

CONNECTOR

Buy Now
D-Sub Connector Assemblies - 6209FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6209FE-ND
D-Sub Connector Assemblies 6209FE-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1350258-171-009-213R021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1350258-171-009-213R021
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1350258-171-009-213R021
Win Source Part Number: 1350258-171-009-213R 021 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 171 Number of Positions: 9 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 80 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T) , Nylon 9T Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -50°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 171-009

Win Source Part Number: 1350258-171-009-213R021
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 171
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 80
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 171-009

Buy Now Datasheet
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp - 03Y0093 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp
03Y0093
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp 03Y0093
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 171-009-213R021 6209FE-ND 1350258-171-009-213R021 03Y0093
Product Name Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers