NorComp D-Sub, D-Shaped Connector Housings 170-015-171L000

Description
Plug for Male Contacts Housing D-Sub Connector 15 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 15 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1715MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1715MA-ND
D-Sub, D-Shaped Connector Housings 1715MA-ND
Plug for Male Contacts Housing D-Sub Connector 15 Position

Plug for Male Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1715MA-ND
Product Name D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details