NorComp D-Sub Connector Assemblies 171-025-213R021

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 6225FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6225FE-ND
D-Sub Connector Assemblies 6225FE-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 171-025-213R021 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
171-025-213R021
D-Sub Connector Assemblies 171-025-213R021
CONN D-SUB RCPT 25P PNL MNT SLDR

CONN D-SUB RCPT 25P PNL MNT SLDR

Supplier's Site Datasheet
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp - 40Y4681 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
40Y4681
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp 40Y4681
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6225FE-ND 171-025-213R021 40Y4681
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-072LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details